SAE International - J88_197211

EXTERIOR SOUND LEVEL MEASUREMENT PROCEDURE FOR POWERED MOBILE CONSTRUCTION EQUIPMENT

active
Buy Now
Organization: SAE International
Publication Date: 1 November 1972
Status: active
description:

This SAE Recommended Practice sets forth the instrumentation and procedure to be used in measuring exterior sound levels for powered mobile construction equipment of 20 rated bhp and over. It is... View More

Document History

June 20, 2013
Sound Measurement - Off-Road Work Machines - Exterior
This SAE Standard sets forth the instrumentation and procedure to be used in measuring the exterior sound pressure levels for self-propelled off-road work machines as defined in sections 1, 3, 5 and...
February 9, 2006
Sound Measurement—Off-Road Work Machines—Exterior
This SAE Standard sets forth the instrumentation and procedure to be used in measuring the exterior sound pressure levels for self-propelled off-road work machines as defined in sections 1, 3, 5 and...
April 1, 1995
SOUND MEASUREMENT—OFF-ROAD WORK MACHINES—EXTERIOR
This SAE Standard sets forth the instrumentation and procedure to be used in measuring the exterior sound levels for self-propelled sweepers as defined in SAE J2130 and self-propelled off-road work...
June 1, 1986
SOUND MEASUREMENT - EARTHMOVING MACHINERY - EXTERIOR
This SAE Standard is applicable to machinery that is primarily used in construction and mining applications. It is not intended to cover operation of safety devices (such as backup alarms). The sound...
March 1, 1985
SOUND MEASUREMENT—EARTHMOVING MACHINERY—EXTERIOR
This SAE Standard is applicable to machinery of 15 kw (20 rated bhp) and over. It is not intended to cover operation of safety devices (such as backup alarms). The sound levels obtained by using the...
J88_197211
November 1, 1972
EXTERIOR SOUND LEVEL MEASUREMENT PROCEDURE FOR POWERED MOBILE CONSTRUCTION EQUIPMENT
This SAE Recommended Practice sets forth the instrumentation and procedure to be used in measuring exterior sound levels for powered mobile construction equipment of 20 rated bhp and over. It is not...
Advertisement