SAE International - J1157_197608
MEASUREMENT PROCEDURE FOR EVALUATION OF FULL-FLOW, LIGHT-EXTINCTION SMOKEMETER PERFORMANCE
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 August 1976 |
| Status: | active |
description:
The detailed test procedures outlined in this recommended practice consist of two general types of tests. These tests are of the bench type and a full scale engine type test, which exposes the... View More
Document History
J1157_197608
August 1, 1976
MEASUREMENT PROCEDURE FOR EVALUATION OF FULL-FLOW, LIGHT-EXTINCTION SMOKEMETER PERFORMANCE
The detailed test procedures outlined in this recommended practice consist of two general types of tests. These tests are of the bench type and a full scale engine type test, which exposes the...