SAE International - J65A_197101

SPECIFICATIONS AND METHODS OF TEST FOR RUBBER BOOTS FOR USE ON DRUM TYPE HYDRAULIC BRAKE WHEEL CYLINDERS

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1971
Status: active
description:

These specifications cover molded rubber boots used as end closures on drum type wheel brake actuating cylinders to prevent the entrance of dirt and moisture which could cause corrosion and... View More

Document History

J65A_197101
January 1, 1971
SPECIFICATIONS AND METHODS OF TEST FOR RUBBER BOOTS FOR USE ON DRUM TYPE HYDRAULIC BRAKE WHEEL CYLINDERS
These specifications cover molded rubber boots used as end closures on drum type wheel brake actuating cylinders to prevent the entrance of dirt and moisture which could cause corrosion and otherwise...
Advertisement