SAE International - J738_201401

Cutting Edge - Double Bevel Cross Sections

active
Buy Now
Organization: SAE International
Publication Date: 8 January 2014
Status: active
description:

This standard is for cutting edge sections typically used in earth-moving machinery defined in SAE J1116 and ISO 6165:

a

Scrapers as defined in ISO 7133.

b

Dozers as... View More

Document History

January 15, 2020
Cutting Edge - Double Bevel Cross Sections
This standard is for cutting edge sections typically used in earth-moving machinery defined in SAE J1116 and ISO 6165: a Scrapers as defined in ISO 7133. b Dozers as described in ISO 6747. c Loaders...
J738_201401
January 8, 2014
Cutting Edge - Double Bevel Cross Sections
This standard is for cutting edge sections typically used in earth-moving machinery defined in SAE J1116 and ISO 6165: a Scrapers as defined in ISO 7133. b Dozers as described in ISO 6747. c Loaders...
July 7, 2008
Cutting Edge—Double Bevel Cross Sections
This standard is for cutting edge sections typically used in earthmoving machinery defined in SAE J1507: a Tractor - Scrapers as defined in SAE J728. b Dozers as described in SAE J729 and J173. c...
June 1, 1986
CUTTING EDGE—DOUBLE BEVEL CROSS SECTIONS
This standard is for cutting edge sections typically used in earthmoving machinery defined in SAE J1507: a Tractor - Scrapers as defined in SAE J728. b Dozers as described in SAE J729 and J173. c...
Advertisement