SAE International - J635_201403
Fan Hub Bolt Circles and Pilot Holes
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 March 2014 |
| Status: | active |
description:
This Recommended Practice applies to engine cooling fans up to 2000 mm in diameter with a mounting interface consisting of a pilot hole and a circular bolt pattern. Most of these fans are belt,... View More
Document History
June 2, 2018
Fan Hub Bolt Circles and Pilot Holes
This Recommended Practice applies to engine cooling fans up to 2000 mm in diameter with a mounting interface consisting of a pilot hole and a circular bolt pattern. Most of these fans are belt, gear,...
J635_201403
March 12, 2014
Fan Hub Bolt Circles and Pilot Holes
This Recommended Practice applies to engine cooling fans up to 2000 mm in diameter with a mounting interface consisting of a pilot hole and a circular bolt pattern. Most of these fans are belt, gear,...
November 14, 2008
Fan Hub Bolt Circles and Pilot Holes
This Recommended Practice applies to engine cooling fans up to 2000 mm in diameter with a mounting interface consisting of a pilot hole and a circular bolt pattern. Most of these fans are belt, gear,...
June 28, 1995
FAN HUB BOLT CIRCLES AND PILOT HOLES
The purpose of this SAE Recommended Practice is to encourage the standardization of mounting patterns for engine cooling fans as new engines are designed and developed in SI metric units. It is...
July 1, 1984
FAN HUB BOLT CIRCLES AND PILOT HOLES
The scope of the specification is limited to heavy-duty diesel engine manufacturers, fan suppliers, and end users. Standard mounting patterns are given for fans up to 2000 mm rotating diameter....