SAE International - J2688_201602

Parking Brake Control Identification - Vehicles with Hydraulic Brake Systems and Automatic Transmissions

active
Buy Now
Organization: SAE International
Publication Date: 18 February 2016
Status: active
description:

The scope and purpose of the SAE Recommended Practice is to provide standards for the control and indication of parking brakes in hydraulic braked vehicles over 4540 kg (10000 lb) GVWR. This... View More

Document History

July 13, 2020
Parking Brake Control Identification - Vehicles with Hydraulic Brake Systems and Automatic Transmissions
The scope and purpose of the SAE Recommended Practice is to provide standards for the control and indication of parking brakes in hydraulic braked vehicles over 4540 kg (10000 lb) GVWR. This...
J2688_201602
February 18, 2016
Parking Brake Control Identification - Vehicles with Hydraulic Brake Systems and Automatic Transmissions
The scope and purpose of the SAE Recommended Practice is to provide standards for the control and indication of parking brakes in hydraulic braked vehicles over 4540 kg (10000 lb) GVWR. This...
April 9, 2012
Parking Brake Control Identification - Vehicles with Hydraulic Brake Systems and Automatic Transmissions
The scope and purpose of the SAE Recommended Practice is to provide standards for the control and indication of parking brakes in hydraulic braked vehicles over 4540 kg (10 000 lb) GVWR. This...

References

Advertisement