SAE International - J533_201702
Flares for Tubing
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 February 2017 |
| Status: | active |
description:
This SAE Standard covers specifications and performance requirements for 37° and 45° single and double flares for tube ends intended for use with SAE J512, SAE J513, SAE J514, and ISO 8434-2... View More
Document History
May 26, 2020
Flares for Tubing
This SAE Standard covers specifications and performance requirements for 37 degree and 45 degree single and double flares for tube ends intended for use with SAE J512, SAE J513, SAE J514, and ISO...
J533_201702
February 8, 2017
Flares for Tubing
This SAE Standard covers specifications and performance requirements for 37° and 45° single and double flares for tube ends intended for use with SAE J512, SAE J513, SAE J514, and ISO 8434-2...
September 4, 2007
Flares for Tubing
This SAE Standard covers specifications and performance requirements for 37° and 45° single and double flares for tube ends intended for use with SAE J512, SAE J513, SAE J514, and ISO 8434-2...
December 22, 1999
Flares for Tubing
This SAE Standard covers specifications for 37-degree and 45-degree single and double flares for tube ends intended for use with 37-degree flared tube fittings and 45-degree flared or inverted flared...
August 1, 1996
FLARES FOR TUBING
This SAE Standard covers specifications for 37-degree and 45-degree single and double flares for tube ends intended for use with 37-degree flared tube fittings and 45-degree flared or inverted flared...
June 1, 1992
FLARES FOR TUBING
This SAE Standard covers specifications for 37 degree and 45 degree single and double flares for tube ends intended for use with 37 degree flared tube fittings and 45 degree flared or inverted flared...