SAE International - J1134_201708
SAE Nodal Mount
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 August 2017 |
| Status: | active |
description:
This SAE Recommended Practice establishes a single bolt pattern for the No. 1 clutch housing (see Figure 1 ) and the No. 2 clutch housing (see Figure 2 ).
These four bolt patterns are... View More
Document History
J1134_201708
August 14, 2017
SAE Nodal Mount
This SAE Recommended Practice establishes a single bolt pattern for the No. 1 clutch housing (see Figure 1 ) and the No. 2 clutch housing (see Figure 2 ). These four bolt patterns are designated to...
April 26, 2000
SAE Nodal Mount
This SAE Recommended Practice establishes a single bolt pattern for the No. 1 clutch housing (see Figure 1 ) and the No. 2 clutch housing (see Figure 2 ). These four bolt patterns are designated to...
February 1, 1992
SAE NODAL MOUNT
This SAE Recommended Practice establishes a single bolt pattern for the No. 1 clutch housing (see Figure 1 ) and the No. 2 clutch housing (see Figure 2 ). These four bolt patterns are designated to...
October 1, 1983
SAE NODAL MOUNT
This SAE Recommended Practice establishes a single bolt pattern for both No. 1 and No. 2 clutch housings (see Fig. 1 ). This four-bolt pattern is designated to give commonality of mounting brackets...
January 1, 1976
SAE NODAL MOUNT
This SAE Standard establishes a single bolt pattern for both No. 1 and No. 2 clutch housings (see Fig. 1 ). This four-bolt pattern is designated to give commonality of mounting brackets in existing...