SAE International - J1667_201802

Snap-Acceleration Smoke Test Procedure for Heavy-Duty Diesel Powered Vehicles

active
Buy Now
Organization: SAE International
Publication Date: 15 February 2018
Status: active
description:

This SAE Recommended Practice applies to vehicle exhaust smoke measurements made using the Snap-Acceleration test procedure. Because this is a non-moving vehicle test, this test can be conducted... View More

Document History

J1667_201802
February 15, 2018
Snap-Acceleration Smoke Test Procedure for Heavy-Duty Diesel Powered Vehicles
This SAE Recommended Practice applies to vehicle exhaust smoke measurements made using the Snap-Acceleration test procedure. Because this is a non-moving vehicle test, this test can be conducted...
February 1, 1996
SNAP-ACCELERATION SMOKE TEST PROCEDURE FOR HEAVY-DUTY DIESEL POWERED VEHICLES
This SAE Recommended Practice applies to vehicle exhaust smoke measurements made using the Snap-Acceleration test procedure. Because this is a non-moving vehicle test, this test can be conducted...

References

Advertisement