SAE International - J2799_201912
Hydrogen Surface Vehicle to Station Communications Hardware and Software
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 December 2019 |
| Status: | active |
description:
This standard specifies the communications hardware and software requirements for fueling hydrogen surface vehicles (HSV), such as fuel cell vehicles, but may also be used where appropriate, with... View More
Document History
J2799_201912
December 13, 2019
Hydrogen Surface Vehicle to Station Communications Hardware and Software
This standard specifies the communications hardware and software requirements for fueling hydrogen surface vehicles (HSV), such as fuel cell vehicles, but may also be used where appropriate, with...
April 9, 2014
Hydrogen Surface Vehicle to Station Communications Hardware and Software
This standard specifies the communications hardware and software requirements for fueling Hydrogen Surface Vehicles (HSV), such as fuel cell vehicles, but may also be used where appropriate, with...
May 24, 2007
70 MPa Compressed Hydrogen Surface Vehicle Fueling Connection Device and Optional Vehicle to Station Communications
This technical information report specifies a guideline for the hardware requirements for fueling a Hydrogen Surface Vehicle (HSV) with compressed hydrogen storage rated at a Nominal Working Pressure...