SAE International - J3006_202005
Low-Duty Inertia Dynamometer Hydraulic Brake Wear Test Procedures for Vehicles Above 4536 kg (10000 pounds) of GVWR
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 26 May 2020 |
| Status: | active |
description:
This Recommended Practice is derived from OEM and tier-1 laboratory tests and applies to two-axle multipurpose passenger vehicles, or trucks with a GVWR above 4536 kg (10 000 pounds) equipped with... View More
Document History
J3006_202005
May 26, 2020
Low-Duty Inertia Dynamometer Hydraulic Brake Wear Test Procedures for Vehicles Above 4536 kg (10000 pounds) of GVWR
This Recommended Practice is derived from OEM and tier-1 laboratory tests and applies to two-axle multipurpose passenger vehicles, or trucks with a GVWR above 4536 kg (10 000 pounds) equipped with...
October 21, 2014
Low-duty Inertia Dynamometer Hydraulic Brake Wear Test Procedures for Vehicles Above 4536 kg (10 000 lb) of GVWR
This Recommended Practice is derived from OEM and tier-1 laboratory tests and applies to two-axle multipurpose passenger vehicles, or trucks with a GVWR above 4536 kg (10 000 pounds) equipped with...