SAE International - J1978_202205

OBD-II Scan Tool

active
Buy Now
Organization: SAE International
Publication Date: 26 May 2022
Status: active
description:

SAE J1978/ISO 15031-4 specifies a complementary set of functions to be provided by an OBD-II scan tool. These functions provide complete, efficient, and safe access to all regulated OBD (on-board... View More

Document History

J1978_202205
May 26, 2022
OBD-II Scan Tool
SAE J1978/ISO 15031-4 specifies a complementary set of functions to be provided by an OBD-II scan tool. These functions provide complete, efficient, and safe access to all regulated OBD (on-board...
April 30, 2002
OBD II Scan Tool — Equivalent to ISO/DIS 15031-4:December 14, 2001
This SAE Recommended Practice supersedes SAE J1978 FEB1998, and is technically equivalent to ISO/DIS 15031-4:December 14, 2001. This document is intended to satisfy the requirements of an OBD scan...
February 1, 1998
OBD II SCAN TOOL
This SAE Recommended Practice defines the requirements of OBD II Scan Tools, i.e., test equipment that will interface with vehicle modules in support of the OBD II diagnostic requirements. It covers...
June 1, 1994
OBD II SCAN TOOL
This SAE Recommended Practice defines the requirements of OBD II Scan Tools, i.e., test equipment that will interface with vehicle modules in support of the OBD II diagnostic requirements. It covers...
March 1, 1992
OBD II SCAN TOOL
This SAE Recommended Practice defines the requirements of OBD II Scan Tools, i.e. test equipment that will interface with vehicle modules in support of the OBD II diagnostic requirements. It covers...
Advertisement