SAE International - USCAR23

ROAD VEHICLES - 60 V AND 600 V SINGLE CORE (ISO/METRIC) CABLES - DIMENSIONS, TEST METHODS AND REQUIREMENTS

active
Buy Now
Organization: SAE International
Publication Date: 9 September 2002
Status: active
description:

This International Standard specifies the dimensions, test methods, and requirements for single core 60 V cables intended for use in road vehicle applications where the nominal system voltage is... View More

Document History

USCAR23
September 9, 2002
ROAD VEHICLES - 60 V AND 600 V SINGLE CORE (ISO/METRIC) CABLES - DIMENSIONS, TEST METHODS AND REQUIREMENTS
This International Standard specifies the dimensions, test methods, and requirements for single core 60 V cables intended for use in road vehicle applications where the nominal system voltage is ≤...
Advertisement