SAE International - AS5377

Nut, Self-Locking, 0.7500 thru 1.5000 Thread Sizes, UNS S66286, 160,000 psi, 800 °F, UNJ Thread - Procurement Specification

active
Buy Now
Organization: SAE International
Publication Date: 23 August 2018
Status: active
description:

This specification establishes the requirements for self-locking wrenchable nuts with thread sizes 0.7500 thru 1.5000 inches.

The nuts are made of corrosion and heat resistant precipitation... View More

Document History

AS5377
August 23, 2018
Nut, Self-Locking, 0.7500 thru 1.5000 Thread Sizes, UNS S66286, 160,000 psi, 800 °F, UNJ Thread - Procurement Specification
This specification establishes the requirements for self-locking wrenchable nuts with thread sizes 0.7500 thru 1.5000 inches. The nuts are made of corrosion and heat resistant precipitation...

References

Advertisement