SAE International - AS1553A

Performance Standard for Tube Support Loop-Cushioned Clamp

active
Buy Now
Organization: SAE International
Publication Date: 1 November 2012
Status: active
description:

This standard covers heat and corrosion resistant steel loop clamps with a woven steel wire cushion that is attached to the clamp by spot welding and is intended for use in applications up to 1200... View More

Document History

AS1553A
November 1, 2012
Performance Standard for Tube Support Loop-Cushioned Clamp
This standard covers heat and corrosion resistant steel loop clamps with a woven steel wire cushion that is attached to the clamp by spot welding and is intended for use in applications up to 1200 °F...

References

Advertisement