SAE International - AS5878
Nut, Self-Locking, Nickel Alloy, UNS N07001, 1400 °F, 180,000 psi, UNJ Thread Procurement Specification
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 November 2018 |
| Status: | active |
description:
This specification establishes the requirements for the following types of self-locking nuts in thread diameter sizes 0.1380 through 0.6250 inches:
a
Wrenching Nuts: i.e., hexagon,... View More
Document History
AS5878
November 21, 2018
Nut, Self-Locking, Nickel Alloy, UNS N07001, 1400 °F, 180,000 psi, UNJ Thread Procurement Specification
This specification establishes the requirements for the following types of self-locking nuts in thread diameter sizes 0.1380 through 0.6250 inches: a Wrenching Nuts: i.e., hexagon, double hexagon and...