SAE International - AS81765

Insulating Components, Molded, Electrical, Heat Shrinkable, General Specification For

active
Buy Now
Organization: SAE International
Publication Date: 13 February 2002
Status: active
description:

This specification covers requirements for material used in electrical insulating heat shrinkable components. The continuous operating temperature of these materials shall range from -75°C to... View More

Document History

AS81765
February 13, 2002
Insulating Components, Molded, Electrical, Heat Shrinkable, General Specification For
This specification covers requirements for material used in electrical insulating heat shrinkable components. The continuous operating temperature of these materials shall range from -75°C to +200°C...
Advertisement