SAE International - MA3399

Clamp - Tube Support, Spring Clips and PTFE Cushion Procurement Specification for

active
Buy Now
Organization: SAE International
Publication Date: 10 December 2012
Status: active
description:

This procurement specification covers the requirements for metal tube support clamps comprising of two spring clips made of corrosion and heat resistant steel and the associated PTFE single split... View More

Document History

MA3399
December 10, 2012
Clamp - Tube Support, Spring Clips and PTFE Cushion Procurement Specification for
This procurement specification covers the requirements for metal tube support clamps comprising of two spring clips made of corrosion and heat resistant steel and the associated PTFE single split...

References

Advertisement