SAE International - AS4388

Hose Assembly PTFE Heavy Duty, -65 To 400 °F (-55 To 204 °C) 8000 psi (56 000 kPa) Hydraulic and Pneumatic

active
Buy Now
Organization: SAE International
Publication Date: 7 January 2013
Status: active
description:

This Aerospace Standard (AS) defines the requirements for polytetrafluoroethylene (PTFE) heavy duty hose assemblies suitable for use in aircraft and missile hydraulic fluid systems service... View More

Document History

AS4388
January 7, 2013
Hose Assembly PTFE Heavy Duty, -65 To 400 °F (-55 To 204 °C) 8000 psi (56 000 kPa) Hydraulic and Pneumatic
This Aerospace Standard (AS) defines the requirements for polytetrafluoroethylene (PTFE) heavy duty hose assemblies suitable for use in aircraft and missile hydraulic fluid systems service to 8000...

References

Advertisement