SAE International - AS8952A
Bearings, Roller, Rod End, Antifriction Self-Aligning
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 February 2005 |
| Status: | active |
description:
This specification covers sealed, self-aligning, anti-friction, rod end roller bearings operating in the temperature range of −65 to +300 °F (−54 to +149 °C) and intermittent spikes to... View More
Document History
AS8952A
February 17, 2005
Bearings, Roller, Rod End, Antifriction Self-Aligning
This specification covers sealed, self-aligning, anti-friction, rod end roller bearings operating in the temperature range of −65 to +300 °F (−54 to +149 °C) and intermittent spikes to 350 °F (177...