SAE International - AS83519A

Shield Termination, Solder Style, Insulated, Heat-Shrinkable, Environment Resistant General Specification For

active
Buy Now
Organization: SAE International
Publication Date: 17 July 2003
Status: active
description:

This specification covers environment resistant, heat-shrinkable solder type shield terminations. They may be used on data-bus, RF and shielded cables in applications where the operating... View More

Document History

November 18, 2008
Shield Termination, Solder Style, Insulated, Heat-Shrinkable, Environment Resistant General Specification For
Amendment 3 of AS83519A.
August 28, 2008
Shield Termination, Solder Style, Insulated, Heat-Shrinkable, Environment Resistant, General Specification For
Amendment 2 of AS83519A.
September 29, 2004
Shield Termination, Solder Style, Insulated, Heat-Shrinkable, Environment Resistant General Specification For
Amendment 1 of AS83519A.
AS83519A
July 17, 2003
Shield Termination, Solder Style, Insulated, Heat-Shrinkable, Environment Resistant General Specification For
This specification covers environment resistant, heat-shrinkable solder type shield terminations. They may be used on data-bus, RF and shielded cables in applications where the operating temperature...
Advertisement