SAE International - AS7482B

Studs, Corrosion and Heat Resistant Steel, UNS S66286 Tensile Strength 130 ksi 1800 °F Solution Heat Treated, Aged Before Roll Threading Procurement Specification

active
Buy Now
Organization: SAE International
Publication Date: 29 April 2015
Status: active
description:

This specification covers studs made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286. The following... View More

Document History

AS7482B
April 29, 2015
Studs, Corrosion and Heat Resistant Steel, UNS S66286 Tensile Strength 130 ksi 1800 °F Solution Heat Treated, Aged Before Roll Threading Procurement Specification
This specification covers studs made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286. The following...

References

Advertisement