SAE International - MA2126B
Hose Assembly, Polytetrafluoroethylene (PTFE), up to 232 °C and 10 500 kPa Procurement Specification, Metric (ISO/DIS 10502)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 August 2015 |
| Status: | active |
description:
This Metric Aerospace Standard (MA) covers the requirements for polytetrafluoroethyl
Document History
MA2126B
August 21, 2015
Hose Assembly, Polytetrafluoroethylene (PTFE), up to 232 °C and 10 500 kPa Procurement Specification, Metric (ISO/DIS 10502)
This Metric Aerospace Standard (MA) covers the requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aerospace hydraulic, fuel, and lubricating oil systems at temperatures...