SAE International - AS5692A

ARC Fault Circuit Breaker ( AFCB), Aircraft, Trip-Free Single Phase and Three Phase 115 VAC, 400 Hz - Constant Frequency

active
Buy Now
Organization: SAE International
Publication Date: 27 March 2023
Status: active
description:

The primary function of this specification is to cover the general requirements for manual reset trip-free arc fault/thermal circuit breakers for use in aircraft electrical systems conforming to... View More

Document History

AS5692A
March 27, 2023
ARC Fault Circuit Breaker ( AFCB), Aircraft, Trip-Free Single Phase and Three Phase 115 VAC, 400 Hz - Constant Frequency
The primary function of this specification is to cover the general requirements for manual reset trip-free arc fault/thermal circuit breakers for use in aircraft electrical systems conforming to...

References

Advertisement