SAE International - AS6039D
Bearings, Ball, Rod End, Double Row, Self-Aligning
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 December 2009 |
| Status: | active |
description:
This specification covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) −65°F to 250°F and (2) −65°F to 300°F with 20%... View More
Document History
AS6039D
December 16, 2009
Bearings, Ball, Rod End, Double Row, Self-Aligning
This specification covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) −65°F to 250°F and (2) −65°F to 300°F with 20% reduction of dynamic...