SAE International - AS81819A

Bearings, Plain, Self-Aligning, Self-Lubricating, High Speed Oscillation -65 to +160 °F General Specification For

active
Buy Now
Organization: SAE International
Publication Date: 15 November 2017
Status: active
description:

This standard covers the requirements for spherical, self-aligning, self-lubricating bearings which are for use in the ambient temperature range -65 to +160 °F (-54 to +71 °C) at high cyclic... View More

Document History

AS81819A
November 15, 2017
Bearings, Plain, Self-Aligning, Self-Lubricating, High Speed Oscillation -65 to +160 °F General Specification For
This standard covers the requirements for spherical, self-aligning, self-lubricating bearings which are for use in the ambient temperature range -65 to +160 °F (-54 to +71 °C) at high cyclic speeds....

References

Advertisement