SAE International - AS7472A

Bolts and Screws, Steel, Corrosion Resistant 125 000 psi Tensile Strength Roll Threaded

active
Buy Now
Organization: SAE International
Publication Date: 28 April 2015
Status: active
description:

This procurement specification covers aircraft quality bolts and screws made from a corrosion resistant austenitic iron base alloy of the type identified as SAE 30302 and of 125 000 psi tensile... View More

Document History

AS7472A
April 28, 2015
Bolts and Screws, Steel, Corrosion Resistant 125 000 psi Tensile Strength Roll Threaded
This procurement specification covers aircraft quality bolts and screws made from a corrosion resistant austenitic iron base alloy of the type identified as SAE 30302 and of 125 000 psi tensile...

References

Advertisement