SAE International - AS1424G
Hose Assemblies, Metal, Medium Pressure, High Temperature
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 31 October 2014 |
| Status: | active |
description:
This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for operation in pneumatic systems up to 800 °F with excursion to 1200 °F for... View More
Document History
AS1424G
October 31, 2014
Hose Assemblies, Metal, Medium Pressure, High Temperature
This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for operation in pneumatic systems up to 800 °F with excursion to 1200 °F for Class...