SAE International - ARP1846

MEASUREMENT OF FAR FIELD NOISE FROM GAS TURBINE ENGINES DURING STATIC OPERATION

active
Buy Now
Organization: SAE International
Publication Date: 19 September 1995
Status: active
description:

Recommendations presented in this document are intended primarily for the acquisition of far-field acoustical data. The test engine is to be appropriately configured and operated so that the... View More

Document History

ARP1846
September 19, 1995
MEASUREMENT OF FAR FIELD NOISE FROM GAS TURBINE ENGINES DURING STATIC OPERATION
Recommendations presented in this document are intended primarily for the acquisition of far-field acoustical data. The test engine is to be appropriately configured and operated so that the...

References

Advertisement