SAE International - AS1424E

Hose Assemblies, Metal, Medium Pressure, High Temperature

active
Buy Now
Organization: SAE International
Publication Date: 10 February 2003
Status: active
description:

This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for continuous operation in pneumatic systems up to 850 °F with short duration... View More

Document History

AS1424E
February 10, 2003
Hose Assemblies, Metal, Medium Pressure, High Temperature
This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for continuous operation in pneumatic systems up to 850 °F with short duration...

References

Advertisement