SAE International - AS1424F

Hose Assemblies, Metal, Medium Pressure, High Temperature

active
Buy Now
Organization: SAE International
Publication Date: 11 September 2006
Status: active
description:

This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for operation in pneumatic systems up to 800 °F with excursion to 1200 °F for... View More

Document History

AS1424F
September 11, 2006
Hose Assemblies, Metal, Medium Pressure, High Temperature
This SAE Aerospace Standard (AS) covers medium-pressure, high-temperature, flexible, metal-hose assemblies suitable for operation in pneumatic systems up to 800 °F with excursion to 1200 °F for Class...

References

Advertisement