SAE International - AS3506
Insert - Screw Thread, Thin Wall, Self-Locking UNS N07718, Silver Plated, Class: 185 ksi/1025 °F, Procurement Specification
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 2001 |
| Status: | active |
description:
This SAE Aerospace Standard (AS) establishes the requirements for AS3504 and AS3505 thin wall self-locking inserts made from a corrosion and heat resistant, age hardenable nickel base alloy of the... View More
Document History
AS3506
October 1, 2001
Insert - Screw Thread, Thin Wall, Self-Locking UNS N07718, Silver Plated, Class: 185 ksi/1025 °F, Procurement Specification
This SAE Aerospace Standard (AS) establishes the requirements for AS3504 and AS3505 thin wall self-locking inserts made from a corrosion and heat resistant, age hardenable nickel base alloy of the...