SAE International - AS5000

Fitting, Plug-in Union, Ring Locked, 24° Cone, Fluid Connection, 5080 psi, Specification for

active
Buy Now
Organization: SAE International
Publication Date: 22 March 2006
Status: active
description:

This SAE Aerospace Standard (AS) establishes the requirements for 24° cone AS5827 or EN 6123 flareless Ring locked fitting assemblies per AS5550 and AS5865, for use in aircraft fluid systems at... View More

Document History

AS5000
March 22, 2006
Fitting, Plug-in Union, Ring Locked, 24° Cone, Fluid Connection, 5080 psi, Specification for
This SAE Aerospace Standard (AS) establishes the requirements for 24° cone AS5827 or EN 6123 flareless Ring locked fitting assemblies per AS5550 and AS5865, for use in aircraft fluid systems at...

References

Advertisement