SAE International - AS5692
ARC Fault Circuit Breaker (AFCB), Aircraft, Trip-Free Single Phase 115 VAC, 400 Hz - Constant Frequency
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 October 2004 |
| Status: | active |
description:
The primary function of this specification is to cover the general requirements for manual reset trip-free arc fault/thermal circuit breakers for use in aircraft electrical systems conforming to... View More
Document History
AS5692
October 14, 2004
ARC Fault Circuit Breaker (AFCB), Aircraft, Trip-Free Single Phase 115 VAC, 400 Hz - Constant Frequency
The primary function of this specification is to cover the general requirements for manual reset trip-free arc fault/thermal circuit breakers for use in aircraft electrical systems conforming to...