SAE International - AS6039B

Bearings, Ball, Rod End, Double Row, Self-Aligning

active
Buy Now
Organization: SAE International
Publication Date: 1 March 2000
Status: active
description:

This specification covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) -65 °F to 250 °F and (2) -65 °F to 300 °F with 20% reduction of... View More

Document History

AS6039B
March 1, 2000
Bearings, Ball, Rod End, Double Row, Self-Aligning
This specification covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) -65 °F to 250 °F and (2) -65 °F to 300 °F with 20% reduction of...

References

Advertisement