SAE International - AS6039C
Bearings, Ball, Rod End, Double Row, Self-Aligning
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 August 2004 |
| Status: | active |
description:
This specification covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) -65 °F to 250 °F and (2) -65 °F to 300 °F with 20% reduction of... View More
Document History
AS6039C
August 2, 2004
Bearings, Ball, Rod End, Double Row, Self-Aligning
This specification covers sealed, self-aligning, anti-friction, rod end ball bearings with application in temperature ranges (1) -65 °F to 250 °F and (2) -65 °F to 300 °F with 20% reduction of...