SAE International - AS7250B

Nuts, Self-Locking, Steel, Corrosion and Heat Resistant High Strength, All Metal 1200 °F Use, UN Thread Form

active
Buy Now
Organization: SAE International
Publication Date: 11 October 2006
Status: active
description:

This document covers all metal, self-locking wrenching nuts, plate nuts, shank nuts, and gang channel nuts made from a corrosion and heat resistant steel of the type identified under the Unified... View More

Document History

AS7250B
October 11, 2006
Nuts, Self-Locking, Steel, Corrosion and Heat Resistant High Strength, All Metal 1200 °F Use, UN Thread Form
This document covers all metal, self-locking wrenching nuts, plate nuts, shank nuts, and gang channel nuts made from a corrosion and heat resistant steel of the type identified under the Unified...

References

Advertisement