SAE International - AS7454
Bolts and Screws, Steel, Low Alloy, Heat Resistant 135 000 psi Tensile Strength, Normalized and Tempered, Roll Threaded
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 May 2006 |
| Status: | active |
description:
This procurement specification covers aircraft quality bolts and screws made from a low alloy, heat resistant steel of the type identified under the Unified Numbering System as UNS K14675, and of... View More
Document History
AS7454
May 8, 2006
Bolts and Screws, Steel, Low Alloy, Heat Resistant 135 000 psi Tensile Strength, Normalized and Tempered, Roll Threaded
This procurement specification covers aircraft quality bolts and screws made from a low alloy, heat resistant steel of the type identified under the Unified Numbering System as UNS K14675, and of 135...