SAE International - AS7458

Studs, Steel, Low Alloy, Heat Resistant Normalized and Tempered, Roll Threaded 135 000 psi Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 8 May 2006
Status: active
description:

This procurement specification covers aircraft quality studs made from a low alloy, heat resistant steel of the type identified under the Unified Numbering System as UNS K14675, and of 135 000 psi... View More

Document History

AS7458
May 8, 2006
Studs, Steel, Low Alloy, Heat Resistant Normalized and Tempered, Roll Threaded 135 000 psi Tensile Strength
This procurement specification covers aircraft quality studs made from a low alloy, heat resistant steel of the type identified under the Unified Numbering System as UNS K14675, and of 135 000 psi...

References

Advertisement