SAE International - AS7466A
Bolts and Screws, Nickel Alloy, UNS N07718 Tensile Strength 185 ksi Fatigue Rated Procurement Specification
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 2001 |
| Status: | active |
description:
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS... View More
Document History
AS7466A
October 1, 2001
Bolts and Screws, Nickel Alloy, UNS N07718 Tensile Strength 185 ksi Fatigue Rated Procurement Specification
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS...