SAE International - AS7471C
Bolts and Screws, Nickel Alloy, UNS N07001 Tensile Strength 165 ksi, Corrosion and Heat Resisistant Procurement Specification
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 January 2006 |
| Status: | active |
description:
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS... View More
Document History
AS7471C
January 13, 2006
Bolts and Screws, Nickel Alloy, UNS N07001 Tensile Strength 165 ksi, Corrosion and Heat Resisistant Procurement Specification
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable nickel base alloy of the type identified under the Unified Numbering System as UNS...