SAE International - AS7472

Bolts and Screws, Steel, Corrosion Resistant 125 000 psi Tensile Strength Roll Threaded

active
Buy Now
Organization: SAE International
Publication Date: 8 May 2006
Status: active
description:

This procurement specification covers aircraft quality bolts and screws made from a corrosion resistant austenitic iron base alloy of the type identified under the Unified Numbering System as UNS... View More

Document History

AS7472
May 8, 2006
Bolts and Screws, Steel, Corrosion Resistant 125 000 psi Tensile Strength Roll Threaded
This procurement specification covers aircraft quality bolts and screws made from a corrosion resistant austenitic iron base alloy of the type identified under the Unified Numbering System as UNS...

References

Advertisement