SAE International - AS7482A
Studs, Corrosion and Heat Resistant Steel, UNS S66286 Tensile Strength 130 ksi 1800 °F Solution Heat Treated, Aged Before Roll Threading Procurement Specification
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 May 2006 |
| Status: | active |
description:
This specification covers studs made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286. The following... View More
Document History
AS7482A
May 8, 2006
Studs, Corrosion and Heat Resistant Steel, UNS S66286 Tensile Strength 130 ksi 1800 °F Solution Heat Treated, Aged Before Roll Threading Procurement Specification
This specification covers studs made from a corrosion and heat resistant, age hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286. The following...