SAE International - AS81819
Bearings, Plain, (Self-Aligning, Sleeve and Thrust) Self-Lubricating, High Speed Oscillation General Specification For
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 March 2001 |
| Status: | active |
description:
This specification covers the requirements for sliding spherical, sleeve, and thrust self-lubricating bearings which are for use in the ambient temperature range -65°F to +160°F at high cyclic... View More
Document History
AS81819
March 1, 2001
Bearings, Plain, (Self-Aligning, Sleeve and Thrust) Self-Lubricating, High Speed Oscillation General Specification For
This specification covers the requirements for sliding spherical, sleeve, and thrust self-lubricating bearings which are for use in the ambient temperature range -65°F to +160°F at high cyclic speeds.