SAE International - AS81934

Bearings, Sleeve, Plain and Flanged, Self-Lubricating, General Specification For

active
Buy Now
Organization: SAE International
Publication Date: 1 April 1998
Status: active
description:

This specification covers plain and flanged sleeve bearings which are self-lubricating by incorporating polytetrafluoroethylene (PTFE) in a liner in the bore for use in a temperature range... View More

Document History

AS81934
April 1, 1998
Bearings, Sleeve, Plain and Flanged, Self-Lubricating, General Specification For
This specification covers plain and flanged sleeve bearings which are self-lubricating by incorporating polytetrafluoroethylene (PTFE) in a liner in the bore for use in a temperature range of -65° to...
Advertisement