SAE International - AS8952

Bearings, Roller, Rod End, Antifriction Self-Aligning

active
Buy Now
Organization: SAE International
Publication Date: 1 August 1999
Status: active
description:

This specification covers antifriction self-aligning rod and roller bearings operating in the temperature range of -67° to +300°F (-55° to +149°C) and intermittent spikes to 350°F (177°C).

Document History

AS8952
August 1, 1999
Bearings, Roller, Rod End, Antifriction Self-Aligning
This specification covers antifriction self-aligning rod and roller bearings operating in the temperature range of -67° to +300°F (-55° to +149°C) and intermittent spikes to 350°F (177°C).

References

Advertisement