SAE International - MA2126

Hose Assembly, Polytetrafluoroethylene (PTFE), up to 232°C and 10 500 kPa Procurement Specification, Metric (ISO/DIS 10502)

active
Buy Now
Organization: SAE International
Publication Date: 23 March 2002
Status: active
description:

This Metric Aerospace Standard (MA) covers the requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aerospace hydraulic, fuel, and lubricating oil systems at... View More

Document History

MA2126
March 23, 2002
Hose Assembly, Polytetrafluoroethylene (PTFE), up to 232°C and 10 500 kPa Procurement Specification, Metric (ISO/DIS 10502)
This Metric Aerospace Standard (MA) covers the requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aerospace hydraulic, fuel, and lubricating oil systems at temperatures...

References

Advertisement