SAE International - AS7469A

Bolts and Screws, UNS N07041 Nickel Alloy, Corrosion and Heat Resistant, 155 ksi, Procurement Specification

active
Buy Now
Organization: SAE International
Publication Date: 3 February 2011
Status: active
description:

This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable, nickel base alloy of the type identified under the Unified Numbering System as UNS... View More

Document History

AS7469A
February 3, 2011
Bolts and Screws, UNS N07041 Nickel Alloy, Corrosion and Heat Resistant, 155 ksi, Procurement Specification
This procurement specification covers bolts and screws made from a corrosion and heat resistant, age hardenable, nickel base alloy of the type identified under the Unified Numbering System as UNS...

References

Advertisement