SAE International - AIR1191

PERFORMANCE OF LOW PRESSURE RATIO EJECTORS FOR ENGINE NACELLE COOLING

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1989
Status: active
description:

A general method for the preliminary design of a single, straight-sided, low subsonic ejector is presented. The method is based on the information presented in References 1, 2, 3, and 4, and... View More

Document History

AIR1191
May 1, 1989
PERFORMANCE OF LOW PRESSURE RATIO EJECTORS FOR ENGINE NACELLE COOLING
A general method for the preliminary design of a single, straight-sided, low subsonic ejector is presented. The method is based on the information presented in References 1, 2, 3, and 4, and utilizes...
Advertisement