SAE International - ARP1940

SOLID-STATE FREQUENCY CONVERTER 400 HERTZ, 3-PHASE OUTPUT

active
Buy Now
Organization: SAE International
Publication Date: 1 September 1989
Status: active
description:

This specification covers the requirements for solid-state frequency converters with 480 [or 380] V 3-phase, 60 [or 50] Hz input and 115/200 V, 3-phase, 400 Hz output capable of powering aircraft... View More

Document History

ARP1940
September 1, 1989
SOLID-STATE FREQUENCY CONVERTER 400 HERTZ, 3-PHASE OUTPUT
This specification covers the requirements for solid-state frequency converters with 480 [or 380] V 3-phase, 60 [or 50] Hz input and 115/200 V, 3-phase, 400 Hz output capable of powering aircraft...

References

Advertisement